Vishay Intertechnology, Inc. RES 8.25K OHM 1W 0.1% AXIAL CMF608K2500BEBF

Description
RES 8.25Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1W 0.1% AXIAL - CMF608K2500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1W 0.1% AXIAL
CMF608K2500BEBF
RES 8.25K OHM 1W 0.1% AXIAL CMF608K2500BEBF
RES 8.25Kohm 1W 0.1% AXIAL

RES 8.25Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2500BEBF-ND
Through Hole Resistors CMF608K2500BEBF-ND
8.25 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2500BEBF CMF608K2500BEBF-ND
Product Name RES 8.25K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers