Vishay Intertechnology, Inc. RES 8.2K OHM 1W 5% AXIAL CMF608K2000JKRE

Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 5% AXIAL - CMF608K2000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 5% AXIAL
CMF608K2000JKRE
RES 8.2K OHM 1W 5% AXIAL CMF608K2000JKRE
RES 8.2Kohm 1W 5% AXIAL

RES 8.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2000JKRE-ND
Through Hole Resistors CMF608K2000JKRE-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2000JKRE CMF608K2000JKRE-ND
Product Name RES 8.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details