Vishay Intertechnology, Inc. RES 8.2K OHM 1W 5% AXIAL CMF608K2000JKEA

Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 5% AXIAL - CMF608K2000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 5% AXIAL
CMF608K2000JKEA
RES 8.2K OHM 1W 5% AXIAL CMF608K2000JKEA
RES 8.2Kohm 1W 5% AXIAL

RES 8.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2000JKEA-ND
Through Hole Resistors CMF608K2000JKEA-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2000JKEA CMF608K2000JKEA-ND
Product Name RES 8.2K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers