Vishay Intertechnology, Inc. RES 8.2K OHM 1W 1% AXIAL CMF608K2000FKBF64

Description
RES 8.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 1% AXIAL - CMF608K2000FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 1% AXIAL
CMF608K2000FKBF64
RES 8.2K OHM 1W 1% AXIAL CMF608K2000FKBF64
RES 8.2Kohm 1W 1% AXIAL

RES 8.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2000FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2000FKBF64-ND
Through Hole Resistors CMF608K2000FKBF64-ND
8.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2000FKBF64 CMF608K2000FKBF64-ND
Product Name RES 8.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details