Vishay Intertechnology, Inc. RES 8.2K OHM 1W 0.5% AXIAL CMF608K2000DEEK

Description
RES 8.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 0.5% AXIAL - CMF608K2000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 0.5% AXIAL
CMF608K2000DEEK
RES 8.2K OHM 1W 0.5% AXIAL CMF608K2000DEEK
RES 8.2Kohm 1W 0.5% AXIAL

RES 8.2Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2000DEEK-ND
Through Hole Resistors CMF608K2000DEEK-ND
8.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K2000DEEK CMF608K2000DEEK-ND
Product Name RES 8.2K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details