Vishay Intertechnology, Inc. RES 8.2K OHM 1W 0.5% AXIAL CMF608K2000DEBF

Description
RES 8.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 0.5% AXIAL - CMF608K2000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 0.5% AXIAL
CMF608K2000DEBF
RES 8.2K OHM 1W 0.5% AXIAL CMF608K2000DEBF
RES 8.2Kohm 1W 0.5% AXIAL

RES 8.2Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K2000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K2000DEBF-ND
Through Hole Resistors CMF608K2000DEBF-ND
8.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8.2 Kohm, +/0.5 Percent, 25 Ppm Vishay - 42C2133 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.2 Kohm, +/0.5 Percent, 25 Ppm Vishay
42C2133
Cmf60, 8.2 Kohm, +/0.5 Percent, 25 Ppm Vishay 42C2133
CMF60, 8.2 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 8.2 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K2000DEBF CMF608K2000DEBF-ND 42C2133
Product Name RES 8.2K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 8.2 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details