Vishay Intertechnology, Inc. RES 8.192K OHM 1W 0.1% AXIAL CMF608K1920BHBF

Description
RES 8.192Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.192Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.192K OHM 1W 0.1% AXIAL - CMF608K1920BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.192K OHM 1W 0.1% AXIAL
CMF608K1920BHBF
RES 8.192K OHM 1W 0.1% AXIAL CMF608K1920BHBF
RES 8.192Kohm 1W 0.1% AXIAL

RES 8.192Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K1920BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1920BHBF-ND
Through Hole Resistors CMF608K1920BHBF-ND
8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8.192 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2130 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.192 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2130
Cmf60, 8.192 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2130
CMF60, 8.192 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 8.192 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K1920BHBF CMF608K1920BHBF-ND 42C2130
Product Name RES 8.192K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 8.192 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8192 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details