Vishay Intertechnology, Inc. RES 8.192K OHM 1W 0.1% AXIAL CMF608K1920BEEB

Description
RES 8.192Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.192Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.192K OHM 1W 0.1% AXIAL - CMF608K1920BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.192K OHM 1W 0.1% AXIAL
CMF608K1920BEEB
RES 8.192K OHM 1W 0.1% AXIAL CMF608K1920BEEB
RES 8.192Kohm 1W 0.1% AXIAL

RES 8.192Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K1920BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1920BEEB-ND
Through Hole Resistors CMF608K1920BEEB-ND
8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K1920BEEB CMF608K1920BEEB-ND
Product Name RES 8.192K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8192 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details