Vishay Intertechnology, Inc. Through Hole Resistors CMF608K1920BEBF

Description
8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF608K1920BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1920BEBF-ND
Through Hole Resistors CMF608K1920BEBF-ND
8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.192 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF608K1920BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF608K1920BEBF
Metal Film Resistors - CMF608K1920BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 8.192 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8.192 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2127
Cmf60, 8.192 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2127
CMF60, 8.192 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 8.192 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K1920BEBF-ND CMF608K1920BEBF 42C2127
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 8.192 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers