Vishay Intertechnology, Inc. RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CHR6

Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1W 0.25% AXIAL - CMF608K1600CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1W 0.25% AXIAL
CMF608K1600CHR6
RES 8.16K OHM 1W 0.25% AXIAL CMF608K1600CHR6
RES 8.16Kohm 1W 0.25% AXIAL

RES 8.16Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K1600CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K1600CHR6-ND
Through Hole Resistors CMF608K1600CHR6-ND
8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,81.6Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 42C2125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
42C2125
Resistor,metal Film,81.6Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 42C2125
Resistor,Metal Film,81.6KOhms,500WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,81.6KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K1600CHR6 CMF608K1600CHR6-ND 42C2125
Product Name RES 8.16K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,81.6Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details