Vishay Intertechnology, Inc. RES 8.06K OHM 1W 1% AXIAL CMF608K0600FKR670

Description
RES 8.06Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1W 1% AXIAL - CMF608K0600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1W 1% AXIAL
CMF608K0600FKR670
RES 8.06K OHM 1W 1% AXIAL CMF608K0600FKR670
RES 8.06Kohm 1W 1% AXIAL

RES 8.06Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K0600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K0600FKR670-ND
Through Hole Resistors CMF608K0600FKR670-ND
8.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K0600FKR670 CMF608K0600FKR670-ND
Product Name RES 8.06K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details