Vishay Intertechnology, Inc. RES 8K OHM 1W 0.1% AXIAL CMF608K0000BEEB

Description
RES 8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1W 0.1% AXIAL - CMF608K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1W 0.1% AXIAL
CMF608K0000BEEB
RES 8K OHM 1W 0.1% AXIAL CMF608K0000BEEB
RES 8Kohm 1W 0.1% AXIAL

RES 8Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K0000BEEB-ND
Through Hole Resistors CMF608K0000BEEB-ND
8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF608K0000BEEB CMF608K0000BEEB-ND
Product Name RES 8K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers