Vishay Intertechnology, Inc. RES 8K OHM 1W 0.1% AXIAL CMF608K0000BEBF

Description
RES 8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1W 0.1% AXIAL - CMF608K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1W 0.1% AXIAL
CMF608K0000BEBF
RES 8K OHM 1W 0.1% AXIAL CMF608K0000BEBF
RES 8Kohm 1W 0.1% AXIAL

RES 8Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF608K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF608K0000BEBF-ND
Through Hole Resistors CMF608K0000BEBF-ND
8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 8 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2115
Cmf60, 8 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2115
CMF60, 8 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF608K0000BEBF CMF608K0000BEBF-ND 42C2115
Product Name RES 8K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers