Vishay Intertechnology, Inc. Through Hole Resistors CMF60891K00DHBF

Description
891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60891K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60891K00DHBF-ND
Through Hole Resistors CMF60891K00DHBF-ND
891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

891 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 891K OHM 1W 0.5% AXIAL - CMF60891K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 891K OHM 1W 0.5% AXIAL
CMF60891K00DHBF
RES 891K OHM 1W 0.5% AXIAL CMF60891K00DHBF
RES 891Kohm 1W 0.5% AXIAL

RES 891Kohm 1W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60891K00DHBF-ND CMF60891K00DHBF
Product Name Through Hole Resistors RES 891K OHM 1W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details