Vishay Intertechnology, Inc. RES 88.7 OHM 1W 1% AXIAL CMF6088R700FKEB70

Description
RES 88.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1W 1% AXIAL - CMF6088R700FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% AXIAL
CMF6088R700FKEB70
RES 88.7 OHM 1W 1% AXIAL CMF6088R700FKEB70
RES 88.7ohm 1W 1% AXIAL

RES 88.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6088R700FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6088R700FKEB70-ND
Through Hole Resistors CMF6088R700FKEB70-ND
88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6088R700FKEB70 CMF6088R700FKEB70-ND
Product Name RES 88.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details