Vishay Intertechnology, Inc. RES 88.7K OHM 1W 1% AXIAL CMF6088K700FHEA

Description
RES 88.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1W 1% AXIAL - CMF6088K700FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1W 1% AXIAL
CMF6088K700FHEA
RES 88.7K OHM 1W 1% AXIAL CMF6088K700FHEA
RES 88.7Kohm 1W 1% AXIAL

RES 88.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6088K700FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6088K700FHEA-ND
Through Hole Resistors CMF6088K700FHEA-ND
88.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6088K700FHEA CMF6088K700FHEA-ND
Product Name RES 88.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers