Vishay Intertechnology, Inc. RES 887 OHM 1W 1% AXIAL CMF60887R00FKEB

Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% AXIAL - CMF60887R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% AXIAL
CMF60887R00FKEB
RES 887 OHM 1W 1% AXIAL CMF60887R00FKEB
RES 887ohm 1W 1% AXIAL

RES 887ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60887R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60887R00FKEB-ND
Through Hole Resistors CMF60887R00FKEB-ND
887 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60887R00FKEB CMF60887R00FKEB-ND
Product Name RES 887 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details