Vishay Intertechnology, Inc. RES 85 OHM 1W 1% AXIAL CMF6085R000FKEA

Description
RES 85ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 85ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85 OHM 1W 1% AXIAL - CMF6085R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85 OHM 1W 1% AXIAL
CMF6085R000FKEA
RES 85 OHM 1W 1% AXIAL CMF6085R000FKEA
RES 85ohm 1W 1% AXIAL

RES 85ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6085R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6085R000FKEA-ND
Through Hole Resistors CMF6085R000FKEA-ND
85 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6085R000FKEA CMF6085R000FKEA-ND
Product Name RES 85 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85 ohms 85 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details