Vishay Intertechnology, Inc. RES 850 OHM 1W 1% AXIAL CMF60850R00FKR6

Description
RES 850ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 850ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 850 OHM 1W 1% AXIAL - CMF60850R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 850 OHM 1W 1% AXIAL
CMF60850R00FKR6
RES 850 OHM 1W 1% AXIAL CMF60850R00FKR6
RES 850ohm 1W 1% AXIAL

RES 850ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60850R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60850R00FKR6-ND
Through Hole Resistors CMF60850R00FKR6-ND
850 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

850 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 850 Ohm, +/1 Percent, 100 Ppm Vishay - 42C2269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 850 Ohm, +/1 Percent, 100 Ppm Vishay
42C2269
Cmf60, 850 Ohm, +/1 Percent, 100 Ppm Vishay 42C2269
CMF60, 850 Ohm, +/- 1 Percent, 100 ppm

CMF60, 850 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60850R00FKR6 CMF60850R00FKR6-ND 42C2269
Product Name RES 850 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 850 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 850 ohms 850 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers