Vishay Intertechnology, Inc. RES 850 OHM 1W 1% AXIAL CMF60850R00FKEB

Description
RES 850ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 850ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 850 OHM 1W 1% AXIAL - CMF60850R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 850 OHM 1W 1% AXIAL
CMF60850R00FKEB
RES 850 OHM 1W 1% AXIAL CMF60850R00FKEB
RES 850ohm 1W 1% AXIAL

RES 850ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60850R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60850R00FKEB-ND
Through Hole Resistors CMF60850R00FKEB-ND
850 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

850 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60850R00FKEB CMF60850R00FKEB-ND
Product Name RES 850 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 850 ohms 850 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details