Vishay Intertechnology, Inc. RES 850K OHM 1W 1% AXIAL CMF60850K00FEEB

Description
RES 850Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 850Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 850K OHM 1W 1% AXIAL - CMF60850K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 850K OHM 1W 1% AXIAL
CMF60850K00FEEB
RES 850K OHM 1W 1% AXIAL CMF60850K00FEEB
RES 850Kohm 1W 1% AXIAL

RES 850Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60850K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60850K00FEEB-ND
Through Hole Resistors CMF60850K00FEEB-ND
850 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

850 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60850K00FEEB CMF60850K00FEEB-ND
Product Name RES 850K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 850000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers