Vishay Intertechnology, Inc. RES 845 OHM 1W 1% AXIAL CMF60845R00FKBF

Description
RES 845ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1W 1% AXIAL - CMF60845R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1W 1% AXIAL
CMF60845R00FKBF
RES 845 OHM 1W 1% AXIAL CMF60845R00FKBF
RES 845ohm 1W 1% AXIAL

RES 845ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60845R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60845R00FKBF-ND
Through Hole Resistors CMF60845R00FKBF-ND
845 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,845Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 90B8453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
90B8453
Resistor,metal Film,845Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 90B8453
Resistor,Metal Film,845Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,845Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60845R00FKBF CMF60845R00FKBF-ND 90B8453
Product Name RES 845 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,845Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details