Vishay Intertechnology, Inc. RES 83.23 OHM 1W 0.25% AXIAL CMF6083R230CHEK

Description
RES 83.23ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 83.23ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 83.23 OHM 1W 0.25% AXIAL - CMF6083R230CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.23 OHM 1W 0.25% AXIAL
CMF6083R230CHEK
RES 83.23 OHM 1W 0.25% AXIAL CMF6083R230CHEK
RES 83.23ohm 1W 0.25% AXIAL

RES 83.23ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6083R230CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6083R230CHEK-ND
Through Hole Resistors CMF6083R230CHEK-ND
83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6083R230CHEK CMF6083R230CHEK-ND
Product Name RES 83.23 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 83.23 ohms 83.23 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details