Vishay Intertechnology, Inc. Through Hole Resistors CMF6083R230CHBF

Description
83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6083R230CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6083R230CHBF-ND
Through Hole Resistors CMF6083R230CHBF-ND
83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

83.23 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 83.23 OHM 1W 0.25% AXIAL - CMF6083R230CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.23 OHM 1W 0.25% AXIAL
CMF6083R230CHBF
RES 83.23 OHM 1W 0.25% AXIAL CMF6083R230CHBF
RES 83.23ohm 1W 0.25% AXIAL

RES 83.23ohm 1W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6083R230CHBF-ND CMF6083R230CHBF
Product Name Through Hole Resistors RES 83.23 OHM 1W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 83.23 ohms 83.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details