Vishay Intertechnology, Inc. Through Hole Resistors CMF6082R500FKEA

Description
82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6082R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R500FKEA-ND
Through Hole Resistors CMF6082R500FKEA-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5 OHM 1W 1% AXIAL - CMF6082R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% AXIAL
CMF6082R500FKEA
RES 82.5 OHM 1W 1% AXIAL CMF6082R500FKEA
RES 82.5ohm 1W 1% AXIAL

RES 82.5ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57K8502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57K8502
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57K8502
Resistor,Metal Film,82.5Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,82.5Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082R500FKEA-ND CMF6082R500FKEA 57K8502
Product Name Through Hole Resistors RES 82.5 OHM 1W 1% AXIAL Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details