Vishay Intertechnology, Inc. RES 82.5 OHM 1W 1% AXIAL CMF6082R500FHRE

Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1W 1% AXIAL - CMF6082R500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% AXIAL
CMF6082R500FHRE
RES 82.5 OHM 1W 1% AXIAL CMF6082R500FHRE
RES 82.5ohm 1W 1% AXIAL

RES 82.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082R500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R500FHRE-ND
Through Hole Resistors CMF6082R500FHRE-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2238
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2238
Resistor,Metal Film,82.5Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082R500FHRE CMF6082R500FHRE-ND 42C2238
Product Name RES 82.5 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details