Vishay Intertechnology, Inc. RES 82.5 OHM 1W 1% AXIAL CMF6082R500FHR6

Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1W 1% AXIAL - CMF6082R500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% AXIAL
CMF6082R500FHR6
RES 82.5 OHM 1W 1% AXIAL CMF6082R500FHR6
RES 82.5ohm 1W 1% AXIAL

RES 82.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082R500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R500FHR6-ND
Through Hole Resistors CMF6082R500FHR6-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2239
Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2239
Resistor,Metal Film,82.5Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082R500FHR6 CMF6082R500FHR6-ND 42C2239
Product Name RES 82.5 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details