Vishay Intertechnology, Inc. RES 82 OHM 1W 5% AXIAL CMF6082R000JNRE

Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% AXIAL - CMF6082R000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% AXIAL
CMF6082R000JNRE
RES 82 OHM 1W 5% AXIAL CMF6082R000JNRE
RES 82ohm 1W 5% AXIAL

RES 82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082R000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R000JNRE-ND
Through Hole Resistors CMF6082R000JNRE-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082R000JNRE CMF6082R000JNRE-ND
Product Name RES 82 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details