Vishay Intertechnology, Inc. RES 82 OHM 1W 5% AXIAL CMF6082R000JLR6

Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% AXIAL - CMF6082R000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% AXIAL
CMF6082R000JLR6
RES 82 OHM 1W 5% AXIAL CMF6082R000JLR6
RES 82ohm 1W 5% AXIAL

RES 82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082R000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R000JLR6-ND
Through Hole Resistors CMF6082R000JLR6-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 42C2233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
42C2233
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 42C2233
Resistor,Metal Film,82Ohms,500WV,5+ /-% Tol,-150,150ppm-TC

Resistor,Metal Film,82Ohms,500WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082R000JLR6 CMF6082R000JLR6-ND 42C2233
Product Name RES 82 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details