Vishay Intertechnology, Inc. RES 82 OHM 1W 5% AXIAL CMF6082R000JLEB

Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% AXIAL - CMF6082R000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% AXIAL
CMF6082R000JLEB
RES 82 OHM 1W 5% AXIAL CMF6082R000JLEB
RES 82ohm 1W 5% AXIAL

RES 82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082R000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082R000JLEB-ND
Through Hole Resistors CMF6082R000JLEB-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082R000JLEB CMF6082R000JLEB-ND
Product Name RES 82 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details