Vishay Intertechnology, Inc. Metal Film Resistors - CMF6082K500FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6082K500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6082K500FHBF
Metal Film Resistors - CMF6082K500FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6082K500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K500FHBF-ND
Through Hole Resistors CMF6082K500FHBF-ND
82.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2229
Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2229
Resistor,Metal Film,825KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082K500FHBF CMF6082K500FHBF-ND 42C2229
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,825Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers