Vishay Intertechnology, Inc. RES 82.5K OHM 1W 0.5% AXIAL CMF6082K500DEEK

Description
RES 82.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 0.5% AXIAL - CMF6082K500DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 0.5% AXIAL
CMF6082K500DEEK
RES 82.5K OHM 1W 0.5% AXIAL CMF6082K500DEEK
RES 82.5Kohm 1W 0.5% AXIAL

RES 82.5Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082K500DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K500DEEK-ND
Through Hole Resistors CMF6082K500DEEK-ND
82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082K500DEEK CMF6082K500DEEK-ND
Product Name RES 82.5K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details