Vishay Intertechnology, Inc. RES 82.5K OHM 1W 0.5% AXIAL CMF6082K500DEEA

Description
RES 82.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 0.5% AXIAL - CMF6082K500DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 0.5% AXIAL
CMF6082K500DEEA
RES 82.5K OHM 1W 0.5% AXIAL CMF6082K500DEEA
RES 82.5Kohm 1W 0.5% AXIAL

RES 82.5Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082K500DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K500DEEA-ND
Through Hole Resistors CMF6082K500DEEA-ND
82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082K500DEEA CMF6082K500DEEA-ND
Product Name RES 82.5K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers