Vishay Intertechnology, Inc. Through Hole Resistors CMF6082K500DEBF

Description
82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6082K500DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K500DEBF-ND
Through Hole Resistors CMF6082K500DEBF-ND
82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6082K500DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6082K500DEBF
Metal Film Resistors - CMF6082K500DEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,825Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 42C2227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
42C2227
Resistor,metal Film,825Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 42C2227
Resistor,Metal Film,825KOhms,500WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825KOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6082K500DEBF-ND CMF6082K500DEBF 42C2227
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,825Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details