Vishay Intertechnology, Inc. RES 82K OHM 1W 0.5% AXIAL CMF6082K000DEEK

Description
RES 82Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1W 0.5% AXIAL - CMF6082K000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1W 0.5% AXIAL
CMF6082K000DEEK
RES 82K OHM 1W 0.5% AXIAL CMF6082K000DEEK
RES 82Kohm 1W 0.5% AXIAL

RES 82Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6082K000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K000DEEK-ND
Through Hole Resistors CMF6082K000DEEK-ND
82 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082K000DEEK CMF6082K000DEEK-ND
Product Name RES 82K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details