Vishay Intertechnology, Inc. Metal Film Resistors - CMF6082K000BEBF

Description
Metal Film Resistors - Through Hole CMF-60 82K .1% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 82K .1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6082K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6082K000BEBF
Metal Film Resistors - CMF6082K000BEBF
Metal Film Resistors - Through Hole CMF-60 82K .1% T-9 B14

Metal Film Resistors - Through Hole CMF-60 82K .1% T-9 B14

Supplier's Site
Through Hole Resistors - CMF6082K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6082K000BEBF-ND
Through Hole Resistors CMF6082K000BEBF-ND
82 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6082K000BEBF CMF6082K000BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers