Vishay Intertechnology, Inc. RES 825 OHM 1W 1% AXIAL CMF60825R00FKEB

Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 1% AXIAL - CMF60825R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% AXIAL
CMF60825R00FKEB
RES 825 OHM 1W 1% AXIAL CMF60825R00FKEB
RES 825ohm 1W 1% AXIAL

RES 825ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00FKEB-ND
Through Hole Resistors CMF60825R00FKEB-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60825R00FKEB CMF60825R00FKEB-ND
Product Name RES 825 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details