Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60825R00FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60825R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60825R00FKBF
Vishay/DaleMetal Film Resistors - CMF60825R00FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60825R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00FKBF-ND
Through Hole Resistors CMF60825R00FKBF-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2260
Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2260
Resistor,Metal Film,825Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825R00FKBF CMF60825R00FKBF-ND 42C2260
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,825Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details