825 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Win Source Part Number: 1080393-CMF60825R00F
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 825 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Alternative Parts (Cross-Reference): MRS25000C8250FRP00; MBB02070C8250FRP00; MBA02040C8250FRP00; CMF55825R00FHEB; LR1F825R; CMF55750R00FHEB;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF60
Metal Film Resistors - Through Hole CMF-60 825 1% T-2 EB e3
RES 825 OHM 1W 1% AXIAL Product overview: CMF60825R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 825 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 825 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60825R00FHEB can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF60825R00FHEB-ND | 1080393-CMF60825R00FHEB | CMF60825R00FHEB | 53-CMF60825R00FHEB |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Metal Film Resistors - | 825 OHM 1W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 825 ohms | 825 ohms | 825 ohms |