Vishay Intertechnology, Inc. RES 825 OHM 1W 0.25% AXIAL CMF60825R00CEEK

Description
RES 825ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.25% AXIAL - CMF60825R00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.25% AXIAL
CMF60825R00CEEK
RES 825 OHM 1W 0.25% AXIAL CMF60825R00CEEK
RES 825ohm 1W 0.25% AXIAL

RES 825ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825R00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00CEEK-ND
Through Hole Resistors CMF60825R00CEEK-ND
825 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60825R00CEEK CMF60825R00CEEK-ND
Product Name RES 825 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details