Vishay Intertechnology, Inc. RES 825 OHM 1W 0.25% AXIAL CMF60825R00CEBF

Description
RES 825ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1W 0.25% AXIAL - CMF60825R00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 0.25% AXIAL
CMF60825R00CEBF
RES 825 OHM 1W 0.25% AXIAL CMF60825R00CEBF
RES 825ohm 1W 0.25% AXIAL

RES 825ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825R00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825R00CEBF-ND
Through Hole Resistors CMF60825R00CEBF-ND
825 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C2254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C2254
Resistor,metal Film,825Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C2254
Resistor,Metal Film,825Ohms,500WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825Ohms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825R00CEBF CMF60825R00CEBF-ND 42C2254
Product Name RES 825 OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details