Vishay Intertechnology, Inc. RES 825K OHM 1W 1% AXIAL CMF60825K00FHEB

Description
RES 825Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1W 1% AXIAL - CMF60825K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1W 1% AXIAL
CMF60825K00FHEB
RES 825K OHM 1W 1% AXIAL CMF60825K00FHEB
RES 825Kohm 1W 1% AXIAL

RES 825Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60825K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825K00FHEB-ND
Through Hole Resistors CMF60825K00FHEB-ND
825 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60825K00FHEB CMF60825K00FHEB-ND
Product Name RES 825K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details