Vishay Intertechnology, Inc. Through Hole Resistors CMF60825K00BERE

Description
825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60825K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60825K00BERE-ND
Through Hole Resistors CMF60825K00BERE-ND
825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60825K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60825K00BERE
Metal Film Resistors - CMF60825K00BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2245
Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2245
Resistor,Metal Film,825KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,825KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60825K00BERE-ND CMF60825K00BERE 42C2245
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,825Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers