Vishay Intertechnology, Inc. RES 820 OHM 1W 1% AXIAL CMF60820R00FKEA

Description
RES 820ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1W 1% AXIAL - CMF60820R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1W 1% AXIAL
CMF60820R00FKEA
RES 820 OHM 1W 1% AXIAL CMF60820R00FKEA
RES 820ohm 1W 1% AXIAL

RES 820ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60820R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60820R00FKEA-ND
Through Hole Resistors CMF60820R00FKEA-ND
820 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60820R00FKEA CMF60820R00FKEA-ND
Product Name RES 820 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers