Vishay Intertechnology, Inc. RES 820 OHM 1W 1% AXIAL CMF60820R00FHEB

Description
RES 820ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1W 1% AXIAL - CMF60820R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1W 1% AXIAL
CMF60820R00FHEB
RES 820 OHM 1W 1% AXIAL CMF60820R00FHEB
RES 820ohm 1W 1% AXIAL

RES 820ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60820R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60820R00FHEB-ND
Through Hole Resistors CMF60820R00FHEB-ND
820 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60820R00FHEB CMF60820R00FHEB-ND
Product Name RES 820 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers