Vishay Intertechnology, Inc. Through Hole Resistors CMF60820K00FHEA

Description
820 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60820K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60820K00FHEA-ND
Through Hole Resistors CMF60820K00FHEA-ND
820 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820K OHM 1W 1% AXIAL - CMF60820K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1W 1% AXIAL
CMF60820K00FHEA
RES 820K OHM 1W 1% AXIAL CMF60820K00FHEA
RES 820Kohm 1W 1% AXIAL

RES 820Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60820K00FHEA-ND CMF60820K00FHEA
Product Name Through Hole Resistors RES 820K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers