Vishay Intertechnology, Inc. RES 819.2K OHM 1W 0.1% AXIAL CMF60819K20BEEK

Description
RES 819.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 819.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 819.2K OHM 1W 0.1% AXIAL - CMF60819K20BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 819.2K OHM 1W 0.1% AXIAL
CMF60819K20BEEK
RES 819.2K OHM 1W 0.1% AXIAL CMF60819K20BEEK
RES 819.2Kohm 1W 0.1% AXIAL

RES 819.2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60819K20BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60819K20BEEK-ND
Through Hole Resistors CMF60819K20BEEK-ND
819.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

819.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60819K20BEEK CMF60819K20BEEK-ND
Product Name RES 819.2K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 819200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details