Vishay Intertechnology, Inc. RES 819.2K OHM 1W 0.1% AXIAL CMF60819K20BEBF

Description
RES 819.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 819.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 819.2K OHM 1W 0.1% AXIAL - CMF60819K20BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 819.2K OHM 1W 0.1% AXIAL
CMF60819K20BEBF
RES 819.2K OHM 1W 0.1% AXIAL CMF60819K20BEBF
RES 819.2Kohm 1W 0.1% AXIAL

RES 819.2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60819K20BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60819K20BEBF-ND
Through Hole Resistors CMF60819K20BEBF-ND
819.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

819.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 819.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 819.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2223
Cmf60, 819.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2223
CMF60, 819.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 819.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60819K20BEBF CMF60819K20BEBF-ND 42C2223
Product Name RES 819.2K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 819.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 819200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details