Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6080R000BHEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 80ohms .1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 80ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6080R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6080R000BHEB
Vishay/DaleMetal Film Resistors - CMF6080R000BHEB
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 80ohms .1%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 80ohms .1%

Supplier's Site
Through Hole Resistors - CMF80.0FCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.0FCTR-ND
Through Hole Resistors CMF80.0FCTR-ND
80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF80.0FCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.0FCCT-ND
Through Hole Resistors CMF80.0FCCT-ND
80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6080R000BHEB CMF80.0FCTR-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 80 ohms 80 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details