Vishay Intertechnology, Inc. RES 80 OHM 1W 0.1% AXIAL CMF6080R000BEBF

Description
RES 80ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80 OHM 1W 0.1% AXIAL - CMF6080R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80 OHM 1W 0.1% AXIAL
CMF6080R000BEBF
RES 80 OHM 1W 0.1% AXIAL CMF6080R000BEBF
RES 80ohm 1W 0.1% AXIAL

RES 80ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6080R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6080R000BEBF-ND
Through Hole Resistors CMF6080R000BEBF-ND
80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6080R000BEBF CMF6080R000BEBF-ND
Product Name RES 80 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80 ohms 80 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details